EN
  • EN
  • DE

BD19977HFP

Part No BD19977HFP
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048978-BD19977HFP
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD19977HFP CAD Model

Description

The BD19977HFP is a system power management IC (PMIC) manufactured by Rohm Semiconductor. It's designed to provide efficient power distribution and management for various electronic devices, particularly those requiring multiple voltage rails and precise control. This PMIC integrates several key functions, including voltage regulators, load switches, and protection circuits, to optimize power consumption and ensure system stability.

Applications

  • Automotive infotainment systems
  • Navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Multi-core processor applications

Features

  • Multiple Output Rails: Provides several regulated voltage outputs to power different system components.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Integrated Protection Circuits: Includes overvoltage, overcurrent, and thermal protection.
  • Adjustable Output Voltages: Allows for flexible system configuration.
  • Serial Interface: Enables communication with a microcontroller for control and monitoring.
  • Compact Package: Saves board space and simplifies layout.

Benefits

  • Simplified Power Design: Reduces the number of discrete components required for power management.
  • Improved System Efficiency: Optimizes power consumption and extends battery life.
  • Enhanced System Reliability: Protects against potential damage from voltage and current spikes.
  • Reduced Board Space: Minimizes the overall size of the power management solution.
  • Flexible Configuration: Allows for customization to meet specific application requirements.

The BD19977HFP typically includes buck converters, LDO regulators, and load switches to provide efficient power conversion and distribution. The integrated protection circuits ensure robust operation in harsh environments. The serial interface allows for real-time monitoring of voltage and current levels, as well as control of the output voltages. This PMIC is designed to meet the stringent requirements of automotive and industrial applications.

Technical Specifications:

  • Input Voltage Range: Typically 3V to 42V
  • Output Voltage: Multiple outputs with adjustable voltages
  • Switching Frequency: Adjustable
  • Operating Temperature Range: -40°C to +125°C
  • Package: HFP (Heat Sink Flat Package)
  • Protection Features: Overvoltage, overcurrent, and thermal protection

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,931 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess