Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA
Frequency 1MHz
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package VQFN016V3030
Win Source Part Number 011260-BD1604MUV-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD1604MUV-E2 CAD Model

Description

BD1604MUV-E2 Overview

The BD1604MUV-E2 is engineered to offer exceptional functionality for diverse applications, providing a balance of performance and reliability, crucial for today’s electronic requirements.

Features and Benefits

  • Compact and Durable: Designed to withstand harsh conditions without sacrificing functionality.
  • Cost-Effective: Brings excellent value with its high-quality components.
  • Easy Integration: Supports quick and easy incorporation into existing designs.

Applications

  • Automotive Electronics
  • Wearable Technology
  • Robotics
  • IoT Devices

BD1604MUV-E2 is an ideal choice for projects needing durable components without breaking the budget.

You May Also Be Interested in

Microchip Technology
IC LED DRV LIN PWM TSOT23-6
Need more? Email Us
ECAD model for MIC2860-2PYD6-TR
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $2.0524
ECAD model for MAX20078AUE/V+T
NXP / Nexperia
IC LED DRVR LIN PWM 32MA 40HVQFN
Need more? Email Us
ECAD model for PCA9957HNMP
Infineon Technologies
IC LED DRIVER OFFL DIM 8DSO
Lowest to $0.9783
ECAD model for ICL8800XUMA1
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Renesas Electronics America
IC LED DRVR RGLTR PWM 50MA 20QFN
Lowest to $1.5394
ECAD model for ISL78171ARZ
Texas Instruments
PROTOTYPE / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for LM3632YFFR
NXP / Nexperia
Smart, simple solutions for the 12 most common design concerns
Need more? Email Us
ECAD model for SSL3252
Maxim Integrated
IC LED DRIVER OFFL TRIAC 8SOIC
Need more? Email Us
ECAD model for MAX16841ASA+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8783 $56.3490
65+ $1.5411 $100.1715
105+ $1.4930 $156.7650
140+ $1.4448 $202.2720
180+ $1.3967 $251.4060
240+ $1.2522 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention