Products specifications Report Issue?

Manufacturer Kinetic Technologies
Type DisplayPort Transmitter from LVDS / LVTTL
Number of Channels 8 Channel
Operating Supply Voltage 3.3 V
Operating Supply Current 101 mA
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 70 C
Mounting Style SMD/SMT
Package / Case LFBGA-164
Packaging Tray
Bandwidth 120 Hz, 60 Hz
Product DisplayPort Transmitters
Series STDP4028
Brand Kinetic Technologies
Interface Type I2C, SPDIF
Development Kit RD1-4028, RD2-4028
Display Resolution - Pixels 1920 x 1080, 2560 x 1600, 2560 x 2048
Product Type Video ICs
Subcategory Video ICs
Supply Voltage - Max 3.6 V
Supply Voltage - Min 3 V
Ultra Librarian 3D Model Ultra Librarian STDP4028-AB CAD Model

You May Also Be Interested in

ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
NJR Corporation/NJRC
Lowest to $0.7283
ECAD model for NJM2244D-#ZZZB
Semtech Corporation
IC RECLOCKER SMPTE 40QFN / Reclocker -40°C to 85°C 40-Pin QFN Tray
Need more? Email Us
ECAD model for GS2986-INE3
Sigma Designs Inc.
IC IMAGE PROCESSOR 10BIT DUAL
Lowest to $150.4478
ECAD model for GF9351A-CBE2
NXP / Nexperia
VGA/video interface with integrated buffers, ESD protection and integrated termination resistors
Need more? Email Us
ECAD model for IP4770CZ16
Semtech Corporation
IC CABLE EQUALIZER 16SOIC / Adaptive Cable Equalizer Serial Interface 16-Pin SOIC N
Lowest to $57.8118
ECAD model for GS1524ACKDE3
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
ECAD model for AD8124ACPZ
Renesas Electronics America
IC VIDEO PROCESSOR 100TQFP / Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
Lowest to $13.7454
ECAD model for TW8824AT-TA1-GRT
Analog Devices Inc.
IC LINE DRIVER CBL 3.3V 20QSOP
Need more? Email Us
ECAD model for AD8324JRQZ-REEL7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 684 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention