EN
  • EN
  • DE

BA6424AFS

Part No BA6424AFS
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Single-Phase Full-Wave Motor Pre-Driver for Fan
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151151-BA6424AFS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA6424AFS CAD Model

Description

The BA6424AFS is a single-phase fan motor driver IC manufactured by Rohm Semiconductor. This IC is designed to efficiently drive single-phase fan motors commonly found in various electronic devices. It integrates various protection features, ensuring reliable operation and simplified design.

Applications

  • Cooling Fans in Electronic Devices
  • CPU Coolers
  • Power Supply Fans
  • Air Purifiers
  • Small Appliances
  • Projectors

Features

  • Single-Phase Fan Motor Driver: Specifically designed for driving single-phase fan motors.
  • Built-in Hall Sensor Amplifier: Simplifies motor control system design by integrating the Hall sensor amplifier.
  • PWM Speed Control: Allows precise speed control using Pulse Width Modulation (PWM).
  • Soft Switching: Reduces noise and improves efficiency.
  • Locked Rotor Protection (LRP): Protects the motor and driver from locked rotor conditions.
  • Overtemperature Protection (OTP): Protects the driver from thermal damage.
  • Undervoltage Lockout (UVLO): Prevents operation under insufficient voltage conditions.

Benefits

  • Efficient Motor Control: Optimized for driving single-phase fan motors with high efficiency.
  • Simplified Design: Integrated Hall sensor amplifier and protection features reduce external component count.
  • Precise Speed Control: PWM speed control enables accurate adjustment of fan speed.
  • Enhanced Reliability: Built-in protection features ensure reliable operation under various conditions.
  • Reduced Noise: Soft switching minimizes noise and improves system performance.

Additional Details

The BA6424AFS operates with a wide supply voltage range, typically between 8V and 26V. The PWM control input allows for precise speed adjustments. The integrated Hall sensor amplifier enhances the accuracy of the motor control. The device includes LRP, OTP, and UVLO protection features, ensuring robustness and preventing damage under fault conditions. It is available in a compact HSOP package, which contributes to a reduced PCB footprint. Soft switching technology minimizes acoustic noise and electrical noise, making it suitable for noise-sensitive applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8205 $59.2305
50+ $2.3146 $115.7300
78+ $2.2430 $174.9540
107+ $2.1702 $232.2114
138+ $2.0975 $289.4550
185+ $1.8803 $347.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess