Products specifications Report Issue?

Win Source Part Number 1048117-BA6397FP-E1
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6397FP-E1 CAD Model

Description

The BA6397FP-E1 is a monolithic IC manufactured by Rohm Semiconductor, designed for use in CD-ROM and DVD-ROM drives as a spindle motor driver. This IC efficiently controls the speed and direction of the spindle motor, ensuring smooth and reliable disc rotation. It incorporates various protection circuits to enhance reliability and prevent damage to the motor and driver itself.

Applications

  • CD-ROM Drives: Used as a spindle motor driver in CD-ROM drives for computer systems.
  • DVD-ROM Drives: Employed in DVD-ROM drives to control the rotation of DVDs.
  • Optical Disc Drives: Functions as a spindle motor driver in various optical disc drive applications.
  • Blu-ray Drives: May be implemented in Blu-ray drives to control disc rotation (verify compatibility with datasheet).
  • Optical Storage Devices: Integrated into devices requiring precise control of optical disc rotation.

Features

  • Spindle Motor Driver: Specifically designed to drive and control spindle motors.
  • Speed Control: Provides precise control of the motor speed.
  • Direction Control: Allows for forward and reverse rotation of the motor.
  • Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Low Power Consumption: Designed for efficient power consumption.

Benefits

  • Smooth Disc Rotation: Ensures smooth and stable disc rotation for reliable data reading and writing.
  • Precise Speed Control: Allows for accurate control of the disc rotation speed.
  • Enhanced Reliability: The built-in protection circuits enhance the reliability of the motor and driver.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying the design process.
  • Cost-Effective Solution: Provides a cost-efficient spindle motor driver solution.

Additional Details

The BA6397FP-E1 typically requires external components such as capacitors and resistors for proper operation and stability. The datasheet contains detailed electrical characteristics, recommended operating conditions, and application circuit examples, which are essential for ensuring optimal performance and reliability. Specific parameters such as motor voltage, current limits, and thermal resistance are outlined in the datasheet.

You May Also Be Interested in

Diodes Incorporated
SWITCHING DIODE BVR <= 100V SOT2 / Diode Standard 85 V 215mA (DC) Surface Mount SOT-23-3
Lowest to $0.1936
ECAD model for BAS116Q-7-F
Panjit
SURFACE MOUNT DUAL ISOLATED OPPO / Diode Array 2 Independent Schottky 100 V 400mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAS100ATB6_R1_00001
Rohm Semiconductor
3XHABR 1.5A 36V HSOP28 SMD
Need more? Email Us
ECAD model for BA6444FP-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6819F-E1
EPCOS (TDK)
SAW Filter 307.2MHz 50 Ohm SMD 12-Pin
Need more? Email Us
ECAD model for B39311-B5251-H810
NXP / Nexperia
Need more? Email Us
ECAD model for BAT26800CWRG
Panjit
Diode Small Signal Schottky 40V 0.2A 2-Pin SOD-523 T/R
Need more? Email Us
ECAD model for BAS40TST/R13
Diodes Incorporated
Rectifier Diode Schottky 40V 0.2A 5ns Automotive 3-Pin SOT-23 T/R
Lowest to $0.0370
ECAD model for BAS40-06Q-13-F
Rohm Semiconductor
Need more? Email Us
ECAD model for BA33BCOT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention