Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048123-BA6819F-E1
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6819F-E1 CAD Model

Description

The BA6819F-E1 is a single-phase fan motor driver manufactured by Rohm Semiconductor. This integrated circuit is designed to efficiently control the speed and direction of single-phase fan motors, commonly used in cooling systems for electronic devices, appliances, and automotive applications. It incorporates features such as soft switching and protection circuits to enhance reliability and reduce noise.

Applications

  • Cooling Fans: Used in cooling fans for computers, servers, and other electronic equipment.
  • Appliance Fans: Employed in fans for refrigerators, air conditioners, and other appliances.
  • Automotive Fans: Functions as a fan motor driver in automotive cooling systems.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning (HVAC) systems for fan control.
  • Industrial Equipment: Used in various industrial equipment requiring fan motor control.

Features

  • Single-Phase Fan Motor Driver: Specifically designed to drive single-phase fan motors.
  • Soft Switching: Reduces noise and electromagnetic interference (EMI) by smoothing the switching transitions.
  • Speed Control: Provides precise control of the fan motor speed.
  • Protection Circuits: Includes overcurrent, undervoltage, and thermal shutdown protection.
  • Low Power Consumption: Designed for efficient power consumption.

Benefits

  • Quiet Operation: Reduces noise and vibration from the fan motor.
  • Precise Speed Control: Allows for accurate control of the fan speed.
  • Enhanced Reliability: The built-in protection circuits enhance the reliability of the motor and driver.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying the design process.
  • Cost-Effective Solution: Provides a cost-efficient fan motor driver solution.

Additional Details

The BA6819F-E1 typically requires external components such as capacitors and resistors for proper operation and stability. It's crucial to consult the datasheet for detailed electrical characteristics, recommended operating conditions, and application circuit examples to ensure optimal performance and reliability. The datasheet specifies parameters such as the operating voltage range, maximum output current, and thermal resistance of the device.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for BAT26800CWRG
Panjit
SURFACE MOUNT SCHOTTKY DIODE ARR / Diode Array 2 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAT54CTB6_R1_00001
Rohm Semiconductor
Need more? Email Us
ECAD model for BA33BCOT
NXP / Nexperia
BAS21H - Single high-voltage switching diode
Lowest to $0.2394
ECAD model for BAS21H/DG,115
Panjit
SOD-323, SKY / Diode Schottky 70 V 200mA Surface Mount SOD-323
Lowest to $0.0240
ECAD model for BAS70WS_R1_00001
Vishay
DIODE GEN PURP 75V 250MA SOD323 / Diode Standard 75 V 250mA Surface Mount SOD-323
Lowest to $0.0453
ECAD model for BAS16WS-HE3-08
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3706
Panjit
SURFACE MOUNT DUAL ISOLATED OPPO / Diode Array 2 Independent Schottky 100 V 400mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAS100ATB6_R1_00001
Diodes Incorporated
Rectifier Diode Schottky 40V 0.2A 5ns Automotive 3-Pin SOT-23 T/R
Lowest to $0.0370
ECAD model for BAS40-06Q-13-F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention