EN
  • EN
  • DE

ATMEGA168PB-MUR

Part No ATMEGA168PB-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VFQFN / AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VFQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFN (5x5)
Base Product Number ATMEGA168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA168PB-MURTR,ATMEGA168PB-MURCT,ATMEGA168PB-MURDKR
Standard Package 6,000
Win Source Part Number 961248-ATMEGA168PB-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA168PB-MUR CAD Model

Description

Microchip Technology's ATMEGA168PB-MUR Microcontroller

The ATMEGA168PB-MUR is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of efficiency and performance for a wide range of applications. This microcontroller is a part of the popular AVR® family, known for its simplicity and ease of use, making it an ideal choice for both hobbyists and professionals alike.

With its advanced RISC architecture, the ATMEGA168PB-MUR operates at a maximum frequency of 20MHz. It is equipped with 16KB of in-system programmable flash memory, allowing ample space for complex applications. The microcontroller also features 512 Bytes EEPROM and 1KB SRAM, ensuring sufficient data storage and smooth operation for multitasking environments.

The device is packed with various peripherals that enhance its functionality. It includes a 10-bit Analog-to-Digital Converter (ADC) with 16 channels, enabling precise sensor readings and analog input processing. Additionally, it comes with multiple communication interfaces such as USART, SPI, and I2C (TWI) for versatile connectivity options, making it suitable for embedded systems that require communication with other devices.

For timing-sensitive tasks, the ATMEGA168PB-MUR offers three flexible Timer/Counters with compare modes, as well as a Real-Time Counter with an oscillator. This allows for accurate event management and time-related control operations. The microcontroller also supports interrupt and wakeup on-pin change, which is essential for low-power applications that rely on external stimuli to activate the processor.

The ATMEGA168PB-MUR operates within a voltage range of 1.8V to 5.5V, accommodating various power supply requirements and ensuring power efficiency. It is available in a 32-pin QFN package, which is compact and suitable for space-constrained applications.

Overall, the ATMEGA168PB-MUR from Microchip Technology is a robust and reliable microcontroller that offers a rich set of features. It is designed to meet the demands of an array of applications, from industrial control systems to consumer electronics, making it a go-to choice for developers seeking a high-performance, low-power MCU solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0491 $52.6383
31+ $3.3223 $102.9913
47+ $3.2185 $151.2695
65+ $3.1147 $202.4555
84+ $3.0109 $252.9156
112+ $2.6994 $302.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess