Products specifications Report Issue?

Win Source Part Number 1048201-BAS40TST/R13
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAS40TST/R13 CAD Model

Description

The Panjit 1048201-BAS40TST/R13 is an OEM part that belongs to the A-B category.

  • Category: OEM part (A-B)
  • Popularity Rating: Low
  • Supply and Demand Status: Shortage
  • Manufacturer: Panjit
  • Win Source Part Number: 1048201-BAS40TST/R13
  • Alternative Parts: None (cross-reference)

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91H2-13-05-1-C-HE100
Need more? Email Us
ECAD model for AAB2674-00
Omron
SWITCH THUMB DECIMAL 0.1A 50/28V / Thumbwheel Switch Decimal 0.1A @ 50VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for A7PS-203-1
ADI Electronics
Need more? Email Us
ECAD model for A705NFT330
TE Connectivity
Need more? Email Us
ECAD model for AAB8828-00
TE Connectivity
Need more? Email Us
ECAD model for AAE6053-00
Intel
Need more? Email Us
ECAD model for A80387-16B
Siemens
Siemens, A6X30138403
Need more? Email Us
ECAD model for A6X30138403 | 3SU10307BF100AA0-ZY15
Schneider Electric
Need more? Email Us
ECAD model for A9P22310
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91F3-21-20-1-B-HE400
Need more? Email Us
ECAD model for AAB1191-00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention