EN
  • EN
  • DE

BA6219BFP-Y

Part No BA6219BFP-Y
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Reversible motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151130-BA6219BFP-Y
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA6219BFP-Y CAD Model

Description

The BA6219BFP-Y is a motor driver IC manufactured by Rohm Semiconductor. It is designed to drive brushed DC motors and is commonly used in a variety of applications requiring precise motor control. This IC offers features such as forward and reverse control, braking, and thermal shutdown protection, making it suitable for a range of applications.

Applications:

  • Toy cars and trains: Used to control the speed and direction of DC motors in toy vehicles.
  • Small appliances: Employed in devices like fans, pumps, and motorized blinds.
  • Robotics: Integrated into small robotic platforms for precise motor control.
  • Office automation equipment: Used in printers, scanners, and other office machines.
  • Gaming peripherals: Found in controllers and steering wheels for force feedback applications.

Features:

  • Forward and reverse control: Allows for bidirectional motor operation.
  • Braking function: Provides a means to quickly stop the motor.
  • Thermal shutdown protection: Protects the IC from overheating, ensuring reliability.
  • Low saturation voltage: Minimizes power loss, increasing efficiency.
  • Built-in protection diodes: Protects against inductive kickback from the motor.
  • Compact package: Small form factor for easy integration into various designs.

Benefits:

  • Precise motor control: Enables accurate control of motor speed and direction.
  • Enhanced system reliability: Thermal shutdown protection prevents damage from overheating.
  • Efficient operation: Low saturation voltage reduces power consumption.
  • Simplified design: Integrated protection diodes simplify the external circuitry required.
  • Compact solution: Small size allows for use in space-constrained applications.
  • Cost-effective: Provides a complete motor control solution at a reasonable price.

Additional Details:

The BA6219BFP-Y operates on a specific voltage range, as detailed in the product datasheet. It typically requires a few external components, such as decoupling capacitors and resistors, for proper operation. The datasheet provides information on the recommended PCB layout and thermal considerations. The IC's control inputs typically accept standard logic levels, making it easy to interface with microcontrollers and other digital circuits. The output current capability is a critical parameter to consider when selecting the appropriate motor. The package type and pinout configuration influence the ease of integration into different circuit board designs.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess