Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962372-BA3578FS
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA3578FS CAD Model

Description

The BA3578FS is a single-chip audio signal processor manufactured by Rohm Semiconductor. It is specifically designed for use in car audio systems, home stereos, and other audio equipment to enhance audio quality and provide various audio processing functions. It integrates multiple functions into a single chip, simplifying circuit design and reducing component count.

Applications

  • Car Audio Systems: Used for audio processing and sound enhancement in car stereos.
  • Home Stereos: Implemented in home audio systems to improve audio quality and provide tone control.
  • Multimedia Speakers: Employed in multimedia speaker systems for audio processing and volume control.
  • Audio Amplifiers: Used in audio amplifier circuits to provide tone control and other audio processing functions.
  • Consumer Electronics: Integrated into various consumer electronic devices requiring audio processing.

Features

  • Tone Control: Provides bass, treble, and volume control functions.
  • Loudness Compensation: Enhances low-frequency response at low volume levels.
  • Input Selector: Allows selection of different audio input sources.
  • Low Noise: Designed to minimize noise and distortion in the processed audio signal.
  • Compact Package: Available in a small surface-mount package for space-constrained designs.

Benefits

  • Improved Audio Quality: Enhances sound quality by providing tone control and loudness compensation.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying the design process.
  • Compact Size: Allows for integration into small form-factor devices.
  • Cost-Effective Solution: Provides a cost-efficient audio processing solution.
  • Versatile Functionality: Integrates multiple audio processing functions into a single chip.

Additional Details

The BA3578FS typically requires external components such as resistors and capacitors to set the tone control characteristics and input impedance. It's crucial to consult the datasheet for detailed electrical characteristics, recommended operating conditions, and application circuit examples to ensure optimal performance and stability. The specific frequency ranges for bass and treble control, as well as the loudness compensation characteristics, are detailed in the datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for B57558
Dell
Need more? Email Us
ECAD model for B58-552955000382214
Microchip Technology
Need more? Email Us
ECAD model for AT84RF103AHQF
MDD
Schottky Barrier Diode
Need more? Email Us
ECAD model for B5817W-SJ
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
EPCOS (TDK)
SAW Components from EPCOS include filters and resonators for automotive applications, filters for infrastructure...
Lowest to $1.7763
ECAD model for B39182-B9522-P810
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001
Microchip Technology
IC EEPROM 2KBIT 1MHZ 8SOIC
Lowest to $5.8647
ECAD model for AT88SC153-10SU-00
EPCOS (TDK)
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk Automotive
Need more? Email Us
ECAD model for B57236S800M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention