Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 277251-PL34063AP
Ultra Librarian 3D Model Ultra Librarian PL34063AP CAD Model

Description

The PL34063AP is a monolithic step-up/down/inverting DC-DC converter IC. It is designed to provide a regulated output voltage from a wide input voltage range, making it suitable for various power supply applications.

Applications:

  • DC-DC converters
  • Step-up voltage regulators
  • Step-down voltage regulators
  • Inverting voltage regulators
  • Power supplies for portable devices
  • LED drivers

Features:

  • Wide input voltage range: Typically 3V to 40V (Consult datasheet for specific limits).
  • Adjustable output voltage: Can be configured to provide a variety of output voltages.
  • Low quiescent current: Consumes minimal power when not actively switching.
  • Internal current limiting: Protects the IC and external components from overcurrent conditions.
  • Internal thermal shutdown: Prevents damage from overheating.
  • High efficiency: Provides efficient power conversion.
  • Simple external circuitry: Requires only a few external components for operation.

Benefits:

  • Versatile power supply solution: Can be used in a variety of DC-DC converter topologies.
  • Wide operating voltage range: Allows operation from various power sources.
  • Compact and cost-effective: Requires minimal external components, reducing cost and size.
  • Reliable operation: Built-in protection features ensure reliable operation in harsh environments.
  • Easy to use: Simple external circuitry makes it easy to implement in new designs.

Additional Details:

The PL34063AP operates at a fixed switching frequency. The output voltage is typically set by an external resistor divider. The internal current limit is designed to protect the switch and inductor from overcurrent conditions. The thermal shutdown feature protects the device from damage due to excessive power dissipation. Refer to the datasheet for detailed electrical characteristics, application circuit examples, and component selection guidelines.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708339
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Halo Electronics Inc
10/100 1.5KV INTRA-BLDG PROTECT
Need more? Email Us
ECAD model for PTG-2T101007
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $175.7576
ECAD model for WPCS4317C.B0-900214
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Halo Electronics Inc
GIGABIT GR1089 PROTECTION
Need more? Email Us
ECAD model for PTG-201G0004
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION
Need more? Email Us
ECAD model for PTG-5T101011
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention