EN
  • EN
  • DE

BA30E00WHP-TR

Part No BA30E00WHP-TR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818710-BA30E00WHP-TR
Ultra Librarian 3D Model Ultra Librarian BA30E00WHP-TR CAD Model

Description

The BA30E00WHP-TR is a low-dropout (LDO) linear voltage regulator manufactured by Rohm Semiconductor. LDO regulators are used to provide a stable output voltage from a varying input voltage, with a minimal voltage difference between the input and output. This particular regulator is known for its low quiescent current and small package size.

Applications:

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and wearables to regulate voltage and extend battery life.
  • Microcontroller Power Supplies: Provides stable power to microcontrollers in embedded systems.
  • Sensor Power Supplies: Regulates voltage for sensitive sensors in industrial and automotive applications.
  • Post-Regulation: Used after switching regulators to reduce ripple and noise.
  • General Purpose Power Regulation: Suitable for a wide range of applications requiring stable voltage regulation.

Features:

  • Low Dropout Voltage: Provides a stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying load current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator when the die temperature exceeds a safe limit.
  • Small Package: Available in a small surface mount package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current helps to extend the battery life of portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage even with varying input voltage and load conditions.
  • Protection Features: Overcurrent protection and thermal shutdown prevent damage to the regulator and the load.
  • Small Size: Allows for use in compact electronic devices.
  • Easy to Use: Simple to integrate into electronic circuits.

Additional Details:

The BA30E00WHP-TR LDO regulator is commonly used in battery-powered devices to provide a stable and efficient power supply. The low dropout voltage allows the regulator to operate with a minimal voltage difference between the input and output, which is important for maximizing battery life. The low quiescent current minimizes current consumption when the regulator is not actively supplying load current. The overcurrent protection and thermal shutdown features protect the regulator from damage due to excessive current or temperature. The small package size makes it suitable for space-constrained applications such as smartphones and tablets. The “TR” suffix likely indicates tape and reel packaging for automated assembly. Always consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and recommended operating conditions.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess