EN
  • EN
  • DE

RLZ7.5A TE-11

Part No RLZ7.5A TE-11
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835575-RLZ7.5A TE-11
Ultra Librarian 3D Model Ultra Librarian RLZ7.5A TE-11 CAD Model

Description

The RLZ7.5A TE-11 is a Zener diode manufactured by Rohm Semiconductor. It's specifically designed for voltage regulation and overvoltage protection applications, offering a stable and reliable solution for various electronic circuits.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Level shifting
  • Transient voltage suppression

Features

  • Zener voltage of 7.5V with a tolerance of approximately ±5%.
  • Low reverse leakage current.
  • Small surface-mount package (SOD-323).
  • High surge current capability.
  • Designed for automatic insertion.

Benefits

  • Provides precise and stable voltage regulation.
  • Protects sensitive electronic components from voltage spikes and surges.
  • Enables compact and efficient circuit designs.
  • Reduces power losses due to low leakage current.
  • Enhances the reliability and longevity of electronic systems.

Additional Details

The RLZ7.5A TE-11 Zener diode offers a combination of precise voltage regulation and robust overvoltage protection. Its compact SOD-323 package allows for space-saving designs, making it ideal for portable devices and other applications where board space is limited. The diode's low reverse leakage current contributes to improved energy efficiency, while its high surge current capability ensures reliable performance even under transient conditions. This diode is commonly used in power supplies, communication equipment, and automotive electronics to provide stable and protected voltage rails.

Electrical Specifications:

  • Zener Voltage (Vz): 7.5V ±5%
  • Zener Test Current (Iz): 5mA
  • Reverse Leakage Current (Ir): 0.5 μA (at Vr = 4 V)
  • Power Dissipation (Pd): 200 mW

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess