EN
  • EN
  • DE

2SD1762 E

Part No 2SD1762 E
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037369-2SD1762 E
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1762 E CAD Model

Description

The 2SD1762 E is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It's designed for high-current switching and amplifier applications. This transistor offers a good balance of voltage, current, and switching speed, making it suitable for various electronic circuits.

Applications:

  • Power Amplifiers: Used in audio amplifiers and other power amplification stages.
  • Switching Regulators: Employed in DC-DC converters and switching power supplies.
  • Motor Control: Suitable for driving small to medium-sized motors.
  • Inverter Circuits: Used in inverter applications to convert DC to AC.
  • General-Purpose Switching: Can be used as a general-purpose switch in various electronic circuits.

Features:

  • High Collector Current: Capable of handling relatively high collector current.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power dissipation.
  • High fT: Exhibits high transition frequency, allowing for fast switching speeds.
  • NPN Epitaxial Planar Transistor: Utilizes NPN epitaxial planar technology for reliable performance.
  • Good Linearity: Provides good linearity for amplifier applications.

Benefits:

  • Efficient Power Switching: Enables efficient power switching due to its low saturation voltage and high current capability.
  • Improved Amplifier Performance: Provides improved amplifier performance due to its good linearity and high fT.
  • Versatile Application: Suitable for a wide range of applications, including power amplifiers, switching regulators, and motor control.
  • Reduced Power Dissipation: Helps reduce power dissipation in circuits, leading to improved energy efficiency.
  • Reliable Performance: Offers reliable performance due to its robust design and manufacturing process.

Technical Specifications:

While specific electrical characteristics vary depending on the exact conditions, some general specifications include:

  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 60V (Typical)
  • Collector Current (IC): 3A (Typical)
  • Power Dissipation (PC): 10W (Typical)
  • Transition Frequency (fT): 100 MHz (Typical)
  • hFE (DC Current Gain): Varies, check the specific datasheet for gain at different collector currents.

Note: Always refer to the official Rohm Semiconductor datasheet for the 2SD1762 E for detailed specifications and application notes to ensure proper usage and avoid potential damage.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess