EN
  • EN
  • DE

PS1010R

Part No PS1010R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 280616-PS1010R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS1010R CAD Model

Description

The PS1010R is a Schottky Barrier Rectifier manufactured by Panjit. Schottky rectifiers are semiconductor diodes formed with a metal–semiconductor junction. They are characterized by a low forward voltage drop and a very fast switching action. This makes them suitable for applications where efficiency and speed are paramount.

Applications

  • Switching power supplies: Used as rectifiers in the secondary side due to their fast switching speed and low forward voltage drop, improving efficiency.
  • DC-DC converters: Employed in DC-DC converters for efficient rectification and voltage conversion.
  • Freewheeling diodes: Protect switching transistors from inductive kickback in circuits with inductive loads.
  • Polarity protection: Prevents damage from reverse polarity connections.
  • Solar panel bypass diodes: Used to bypass shaded solar cells, minimizing power loss and preventing hotspots.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands high current surges without damage.
  • High Reliability: Offers stable performance and long lifespan.
  • Small Package Size: Allows for compact designs.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation in power electronic circuits.
  • Enhanced Performance: Enables faster switching speeds and improved transient response.
  • Increased Reliability: Ensures stable and long-lasting operation in demanding environments.
  • Compact Design: Allows for smaller and lighter power electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient rectification solution at a competitive price.

Additional Details

The specific electrical characteristics of the PS1010R, such as the maximum forward current, reverse voltage, and forward voltage drop, will vary based on the specific datasheet provided by Panjit. Always consult the official datasheet for precise specifications. Schottky barrier rectifiers are typically more sensitive to reverse voltage than conventional diodes, so careful consideration of the operating voltage is necessary. The PS1010R is generally available in surface-mount packages for automated assembly. Proper thermal management is essential to ensure optimal performance and longevity.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,340 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess