EN
  • EN
  • DE

2SD1760TRR

Part No 2SD1760TRR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037367-2SD1760TRR
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1760TRR CAD Model

Description

The 2SD1760TRR is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for switching and amplifier applications, particularly in automotive and industrial electronics. This transistor is known for its high collector current capability and low saturation voltage.

Applications

  • Automotive electronic control units (ECUs): Used for driving relays, solenoids, and other actuators.
  • Power management circuits: Employed in DC-DC converters and voltage regulators.
  • Motor control circuits: Used for controlling small DC motors and stepper motors.
  • Switching regulators: Applied in switching regulator circuits for efficient power conversion.
  • General-purpose switching: Used in various switching applications in industrial and consumer electronics.

Features

  • High collector current (IC): Capable of handling large currents, making it suitable for driving high-power loads.
  • Low saturation voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • High gain (hFE): Provides significant amplification for low-signal inputs.
  • Fast switching speed: Allows for efficient switching operations.
  • High breakdown voltage: Withstands high voltages without breakdown.
  • Surface mount package: Enables automated assembly and compact designs.

Benefits

  • Efficient power handling: The high collector current capability and low saturation voltage allow for efficient power handling.
  • Improved system performance: The fast switching speed enhances system performance.
  • Compact design: The surface mount package reduces board space.
  • Reliable operation: Rohm Semiconductor is known for manufacturing reliable components.
  • Cost-effective solution: Provides a competitive solution for switching and amplification applications.

Additional Details

The 2SD1760TRR is typically housed in a small surface-mount package, such as SOT-89 or similar. It is designed to operate over a wide temperature range. This transistor is often used in conjunction with diodes, resistors, and capacitors to create functional circuits. The datasheet provides detailed information on the transistor's electrical characteristics, package dimensions, and recommended operating conditions. It offers good linearity in amplification applications. The part is widely used in applications where a robust and reliable switching element is needed.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess