EN
  • EN
  • DE

2SC5826

Part No 2SC5826
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Power transistor (60V, 3A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126032-2SC5826
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5826 CAD Model

Description

The 2SC5826 is an NPN epitaxial silicon transistor manufactured by Rohm Semiconductor. It's designed for high-frequency amplification and oscillation applications, commonly used in RF (Radio Frequency) circuits. It offers excellent high-frequency characteristics, making it suitable for use in various communication and signal processing systems.

Applications:

  • RF Amplifiers: Used as a small signal amplifier in radio frequency circuits.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixers: Used as a mixer in frequency conversion stages of communication systems.
  • High-Frequency Switching: Suitable for high-frequency switching applications.

Features:

  • NPN Epitaxial Silicon Transistor: Provides stable and reliable performance.
  • High Transition Frequency (fT): Enables high-frequency amplification and oscillation.
  • Low Noise Figure: Minimizes noise in RF circuits.
  • Small Package Size: Allows for high-density circuit designs.
  • High Power Gain: Provides efficient signal amplification.

Benefits:

  • Enhanced RF Performance: High transition frequency ensures excellent performance in RF circuits.
  • Improved Signal Quality: Low noise figure contributes to improved signal quality in communication systems.
  • Versatile Application: Suitable for a wide range of high-frequency amplification and oscillation applications.
  • Compact Design: Small package size enables integration in space-constrained circuits.
  • Reliable Operation: NPN epitaxial silicon construction ensures stable and reliable performance.

Additional Details:

The 2SC5826 transistor is characterized by its collector-emitter voltage (VCEO), which specifies the maximum voltage that can be applied between the collector and emitter. Its collector current (IC) rating indicates the maximum current that can flow through the collector. The transition frequency (fT) is a key parameter that determines the transistor's ability to amplify high-frequency signals. The noise figure (NF) specifies the amount of noise added by the transistor to the signal. The device is typically available in a small surface-mount package, facilitating automated assembly processes. The power dissipation rating must be considered to ensure safe and reliable operation.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess