EN
  • EN
  • DE
  • IT

2SC3415S-P

Part No 2SC3415S-P
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751190-2SC3415S-P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3415S-P CAD Model

Description

The 2SC3415S-P is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for low noise amplifier applications in the VHF and UHF bands. Its key characteristic is its low noise figure and high gain, making it suitable for sensitive receiver front-ends and high-performance amplification circuits.

Applications:

  • Low-noise amplifiers (LNA): Used in VHF/UHF receivers to amplify weak signals with minimal added noise.
  • RF front-ends: Employed in radio receivers, televisions, and communication devices to boost the input signal.
  • Oscillators: Can be used in oscillator circuits for generating radio frequencies.
  • Mixers: Functions as a mixer in frequency conversion circuits.
  • High-frequency amplifiers: Used in various high-frequency amplification stages.

Features:

  • Low Noise Figure: Excellent noise performance for sensitive receiver applications.
  • High Gain: Provides significant signal amplification.
  • High Transition Frequency (fT): Suitable for high-frequency operation.
  • Small Package: Allows for compact circuit designs.
  • NPN Epitaxial Planar Transistor: Offers reliable and consistent performance.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain boosts the signal level for improved processing.
  • Efficient High-Frequency Operation: High transition frequency ensures optimal performance at VHF and UHF frequencies.
  • Compact Design: Small package minimizes board space requirements.
  • Reliable Performance: Rohm Semiconductor's quality ensures consistent and stable operation.

Additional Details:

The 2SC3415S-P typically features a collector-emitter voltage (VCEO) of 12V, a collector current (IC) of 30mA, and a power dissipation (PC) of 200mW. Its noise figure is typically around 1.2dB at 200MHz. The transition frequency (fT) is typically around 6.5 GHz. The transistor is housed in a small surface-mount package. The 'S' suffix usually indicates a specific packaging or electrical characteristic variant. Always refer to the Rohm Semiconductor datasheet for precise specifications and application guidelines for the 2SC3415S-P transistor.

This transistor is particularly useful in applications where minimizing noise is critical for optimal signal reception and processing.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess