EN
  • EN
  • DE

CP7140-000

Part No CP7140-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description TE Connectivity 100A0111-12-0-CA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170596-CP7140-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP7140-000 CAD Model

Description

TE Connectivity's 1170596-CP7140-000 is a fiber optic cable that is designed for high-speed data transmission.

It is a reliable and durable cable that can transmit data over long distances without any signal loss. The cable is made up of high-quality materials that ensure its durability and longevity. It is ideal for use in applications that require high-speed data transmission such as data centers, telecommunication networks, and medical equipment. The cable has a medium popularity and supply and demand status is limited.

You May Also Be Interested in

Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
HellermannTyton
CBL TIE RELEAS BLK 250LB 2.892' / Standard, Releasable Black 10.00" (254.00mm) 0.492" (12.50mm) 250 lbs (113.40 kg)
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 43Conductors 0.254m 60VAC 0.5A Bag
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess