EN
  • EN
  • DE

2SC2808

Part No 2SC2808
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036971-2SC2808
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2808 CAD Model

Description

The 2SC2808 is an NPN silicon epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for use in high-frequency amplifier applications. This transistor features a high transition frequency and low feedback capacitance, making it suitable for oscillator, mixer, and IF amplifier stages.

Applications

  • Oscillator circuits in communication equipment
  • Mixer stages in frequency converters
  • IF amplifiers in radio and television receivers
  • RF front-end amplifiers
  • High-frequency amplifier stages

Features

  • High transition frequency: Enables operation at high frequencies.
  • Low feedback capacitance: Improves stability in high-frequency circuits.
  • High power gain: Provides significant signal amplification.
  • Small signal amplifier: Designed for amplifying weak signals.
  • Surface-mount package: Suitable for automated assembly and compact designs.

Benefits

  • Stable high-frequency performance: Low feedback capacitance ensures stable operation.
  • Enhanced signal amplification: High gain provides efficient signal amplification.
  • Reliable operation: Robust design ensures consistent functionality.
  • Simplified circuit design: Easy to integrate into existing and new designs.
  • Compact size: Surface-mount package allows for smaller PCB layouts.

Technical Specifications

While specific specifications such as Transition Frequency (fT) and Collector-Base Capacitance (Cob) may vary, typical values for similar transistors from Rohm Semiconductor include:

  • VCEO (Collector-Emitter Voltage): 20V (example)
  • IC (Collector Current): 50mA (example)
  • fT (Transition Frequency): 7 GHz (example)
  • Cob (Collector-Base Capacitance): 0.6 pF (example)
  • Package: SOT-23 (example)

Refer to the Rohm Semiconductor datasheet for the precise specifications of the 2SC2808 to ensure suitability for your specific application. Datasheets will provide detailed information on absolute maximum ratings, electrical characteristics, and high-frequency performance parameters.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess