EN
  • EN
  • DE

2SAR573DFHGTL

Part No 2SAR573DFHGTL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Description Transistor, AEC-Q101, PNP, -50V, TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Polarity PNP
RoHS Compliant
Win Source Part Number 981584-2SAR573DFHGTL
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SAR573DFHGTL CAD Model

Description

The 2SAR573DFHGTL is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for amplifier and high-speed switching applications. It offers a combination of high current capability and low saturation voltage, making it suitable for various electronic circuits.

Applications

  • Amplifier circuits in audio equipment
  • High-speed switching circuits
  • DC-DC converters
  • Motor control circuits
  • Load switch applications

Features

  • Low saturation voltage: Reduces power dissipation and improves efficiency.
  • High current capability: Enables driving larger loads.
  • Epitaxial construction: Provides improved switching speed and performance.
  • Compact package: Facilitates high-density mounting.
  • Pb-free (RoHS compliant): Environmentally friendly.

Benefits

  • Improved energy efficiency: Low saturation voltage reduces power loss.
  • Enhanced circuit performance: High-speed switching capabilities improve signal processing.
  • Reliable operation: Robust design ensures stable performance under varying conditions.
  • Simplified circuit design: Easy to integrate into existing and new designs.
  • Environmentally responsible: RoHS compliant, minimizing environmental impact.

Technical Specifications

While specific technical specifications such as DC Current Gain (hFE), Collector-Emitter Voltage (VCEO), and Collector Current (IC) may vary, typical values for similar transistors from Rohm Semiconductor include:

  • VCEO: -50V (example)
  • IC: -2A (example)
  • hFE: 100 to 300 (example, varies with IC)
  • Package: SOT-23 (example)

Refer to the Rohm Semiconductor datasheet for the precise specifications of the 2SAR573DFHGTL to ensure suitability for your specific application. Datasheets will provide detailed information on absolute maximum ratings, electrical characteristics, and thermal considerations.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,475 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess