EN
  • EN
  • DE

2SA1797-R

Part No 2SA1797-R
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1635+Rohs
Reference case SOT89
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751103-2SA1797-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1797-R CAD Model

Description

The Rohm Semiconductor 2SA1797-R is a PNP silicon epitaxial transistor designed for low noise amplifier applications in audio and communication equipment.

Applications:

  • Low-Noise Amplifiers (LNAs): Amplifies weak signals with minimal added noise in radio receivers and audio preamplifiers.
  • Audio Preamplifiers: Boosts audio signals while maintaining high fidelity.
  • Microphone Amplifiers: Amplifies the weak signals from microphones.
  • Communication Equipment: Used in various communication devices for signal amplification.

Features:

  • PNP Transistor: A PNP bipolar junction transistor (BJT) configuration.
  • Low Noise Figure: Minimizes noise added to the amplified signal, ensuring high signal quality.
  • High Gain: Provides substantial amplification of input signals.
  • High fT (Transition Frequency): Offers good performance at high frequencies.
  • Small Signal Amplifier: Designed for amplifying small amplitude signals.

Benefits:

  • Improved Signal Quality: Low noise figure ensures that the amplified signal remains clean and clear.
  • Increased Sensitivity: High gain allows for amplification of weak signals.
  • Enhanced Audio Performance: Provides clear and accurate sound reproduction in audio equipment.
  • Reliable Operation: Designed and manufactured to meet high-quality standards for stable performance.

Additional Details:

The 2SA1797-R has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -50mA, and a power dissipation (PC) of 200mW. The typical noise figure is around 1dB. It is typically packaged in a small signal transistor package such as SOT-23 or similar. It's important to check the datasheet for detailed electrical characteristics and recommended operating conditions. This transistor is commonly used where low noise and high gain are critical parameters in the amplifier design.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess