EN
  • EN
  • DE

2SA1576A-T107R

Part No 2SA1576A-T107R
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981594-2SA1576A-T107R
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1576A-T107R CAD Model

Description

The 2SA1576A-T107R is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for use in a wide range of electronic circuits, primarily in amplification and switching applications. Its key features include low saturation voltage and high current capability, making it suitable for demanding applications.

Applications:

  • Audio Amplifiers
  • Switching Circuits
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Circuits

Features:

  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Current Capability: Allows for handling higher current loads.
  • High hFE: Provides good amplification characteristics.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Compact Package: Facilitates high-density mounting on circuit boards.

Benefits:

  • Improved Efficiency: Low saturation voltage reduces power loss, resulting in more efficient circuits.
  • Enhanced Performance: High current capability enables the transistor to drive larger loads.
  • Simplified Circuit Design: High hFE simplifies the design of amplifier circuits.
  • Reduced Size: Compact package allows for smaller and more compact electronic devices.
  • Reliable Operation: Robust design ensures stable and reliable performance in various operating conditions.

Additional Details:

The 2SA1576A-T107R transistor has a typical collector current rating of 1.5A and a collector-emitter voltage rating of -50V. The hFE (DC current gain) is typically around 100-300, providing good amplification performance. The transistor is housed in a SOT-89 package, which is suitable for surface mount assembly. The 'T107R' suffix indicates specific packaging and tape reel specifications for automated assembly processes. Its characteristics make it well-suited for applications requiring a reliable and efficient PNP transistor. The materials used in its construction are selected to ensure high reliability and long-term stability. The transistor's low saturation voltage helps to minimize heat generation, improving overall system reliability and extending the life of the device.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess