EN
  • EN
  • DE

R65C51J2

Part No R65C51J2
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Description Rockwel PLCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033265-R65C51J2
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R65C51J2 CAD Model

Description

The R65C51J2 is a single-channel asynchronous communication interface adapter (ACIA) manufactured by Rockwell. It's designed to provide a serial communication interface for microprocessors and microcontrollers. It is a CMOS version of the popular 6551 ACIA.

Applications

  • Serial Communication
  • Modem Interface
  • Printer Interface
  • Data Acquisition Systems
  • Embedded Systems

Features

  • Single-Channel Asynchronous Communication
  • Programmable Baud Rate Generator
  • Full-Duplex Operation
  • Data Framing Options (Start Bit, Stop Bits, Parity)
  • Interrupt Generation
  • CMOS Technology for Low Power Consumption

Benefits

  • Provides a simple and reliable serial communication interface.
  • Programmable baud rate generator allows for flexible communication speeds.
  • Full-duplex operation enables simultaneous transmission and reception.
  • Data framing options ensure data integrity.
  • Interrupt generation allows for efficient handling of serial data.
  • Low power consumption makes it suitable for battery-powered applications.

Additional Details

The R65C51J2 is typically interfaced to a microprocessor or microcontroller via an 8-bit data bus and control signals (RS, R/W, CS, IRQ). The baud rate is programmable using an on-chip baud rate generator. The device supports various data framing options, including different numbers of stop bits and parity options. Interrupts can be generated to signal the arrival of data or the completion of a transmission. The R65C51J2 is commonly used in embedded systems and other applications requiring serial communication. Consult the datasheet for detailed electrical specifications, timing diagrams, and programming information. The device requires proper termination and buffering of the serial communication lines for optimal performance. Care should be taken to select appropriate baud rates and data framing options to ensure compatibility with the communicating device.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess