EN
  • EN
  • DE

R65C22P4

Part No R65C22P4
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020846-R65C22P4
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R65C22P4 CAD Model

Description

The R65C22P4 is a versatile Versatile Interface Adapter (VIA) from Rockwell. This CMOS chip provides a cost-effective and efficient means of interfacing microprocessors with external peripherals.

Applications

  • Industrial control systems: Used for interfacing with sensors, actuators, and other industrial equipment.
  • Data acquisition systems: Provides a means of collecting data from various sources.
  • Embedded systems: Suitable for applications where a flexible and programmable interface is required.
  • Robotics: Used for controlling motors and sensors in robotic applications.
  • Instrumentation: Used for interfacing with instruments and controlling their operation.

Features

  • Two 8-bit bidirectional parallel ports: Allows for simultaneous input and output of data.
  • Four handshaking lines: Facilitates reliable data transfer with peripherals.
  • Two 16-bit timer/counters: Provides precise timing and counting capabilities.
  • Serial port: Enables serial communication with other devices.
  • Interrupt capability: Allows the VIA to interrupt the microprocessor for timely response to events.
  • CMOS technology: Ensures low power consumption and high noise immunity.

Benefits

  • Versatile interface: Can be used with a wide range of peripherals.
  • Efficient data transfer: Handshaking lines ensure reliable data transfer.
  • Precise timing: Timer/counters provide accurate timing capabilities.
  • Low power consumption: CMOS technology minimizes power requirements.
  • Easy to use: Simple programming model allows for easy integration into systems.
  • Cost-effective: Provides a cost-efficient solution for interfacing with peripherals.

Additional Details

The R65C22P4 is typically packaged in a 40-pin DIP package. It requires a 5V power supply. It is compatible with a wide range of microprocessors. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess