EN
  • EN
  • DE

R6522P

Part No R6522P
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Description Parallel I/O Port, 16 I/O, CMOS, PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998192-R6522P
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R6522P CAD Model

Description

The R6522P is a versatile Peripheral Interface Adapter (PIA) manufactured by Rockwell. This integrated circuit provides a flexible means of interfacing microprocessors to external peripherals. It is known for its robust design and widespread use in various legacy systems and embedded applications.

Applications

  • Industrial Control Systems: Used to interface with sensors, actuators, and other control elements.
  • Instrumentation: Employed in data acquisition systems, test equipment, and measurement instruments.
  • Computer Peripherals: Implemented in interfaces for printers, keyboards, and other input/output devices.
  • Embedded Systems: Integrated into custom embedded systems for a wide range of applications.
  • Educational Platforms: Utilized in educational kits and training systems for learning about microprocessor interfacing.

Features

  • Two 8-bit Bidirectional I/O Ports: Allows for flexible data transfer between the microprocessor and peripherals.
  • Four Handshake Control Lines: Facilitates reliable data transfer with peripheral devices.
  • Programmable Data Direction: Each I/O port can be configured as input or output under software control.
  • Interrupt Capability: Supports interrupt generation for efficient handling of asynchronous events.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits

  • Versatile Interfacing: Provides a flexible and adaptable interface for a wide range of peripherals.
  • Simplified System Design: Reduces the complexity of system design by providing integrated I/O functions.
  • Improved System Performance: Enables efficient data transfer and interrupt handling, improving overall system performance.
  • Cost-Effective Solution: Offers a cost-effective solution for interfacing microprocessors to peripherals.
  • Wide Availability: Readily available from various suppliers and distributors.

Technical Specifications

The R6522P typically operates at a voltage of 5V. It features two 8-bit bidirectional I/O ports, each with individual data direction control. It also provides four handshake control lines for managing data transfer with peripheral devices. The device supports interrupt generation and is compatible with TTL logic levels. Pinout details and timing specifications are available in the device datasheet.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess