EN
  • EN
  • DE

T1610T-6I

Part No T1610T-6I
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 16A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 12mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB Insulated
Win Source Part Number 054332-T1610T-6I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1610T-6I CAD Model

Description

The T1610T-6I is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 16A. This particular component is part of the Snubberless™ series, which is known for its high commutation performances, making it suitable for applications where the Triac needs to turn off while a current is still flowing through the device.

Key Features

  • Current Rating: The T1610T-6I can handle continuous on-state currents up to 16A, making it suitable for a wide range of power applications.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): Rated at 600V, this Triac can be used in circuits with high peak voltages, providing robust performance in demanding situations.
  • Snubberless Technology: This technology allows the Triac to be used in applications with inductive loads without the need for additional snubber circuitry, simplifying design and reducing component count.
  • High Commutation Capability: The device is capable of turning off when a high commutation current is present, which is crucial for modern electrical applications that require frequent switching.
  • Gate Trigger Current (IGT): The T1610T-6I has a specified gate trigger current of less than 35 mA, ensuring low power consumption for the triggering mechanism.
  • Package: Available in a through-hole TO-220AB package, it is designed for easy mounting on a variety of PCBs and heat sinks.

Applications

The STMicroelectronics T1610T-6I Triac is ideal for controlling AC loads across a variety of applications, including:

  • Home appliances such as washing machines and dishwashers
  • Lighting dimmer circuits
  • Motor control systems
  • AC solid-state relays
  • Inductive load handling and power tools

In summary, the T1610T-6I from STMicroelectronics is a robust and reliable Triac that combines high current capacity with advanced features like Snubberless technology and high commutation capabilities. Its versatility makes it an excellent choice for a wide range of AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1876 $64.6884
20+ $5.8974 $117.9480
31+ $5.7126 $177.0906
42+ $5.5290 $232.2180
55+ $5.3442 $293.9310
73+ $4.7921 $349.8233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess