Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rickchip
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835530-RK3128A
Ultra Librarian 3D Model Ultra Librarian RK3128A CAD Model

Description

The Rockchip RK3128A is a cost-effective, low-power Quad-Core Cortex-A7 processor designed for entry-level tablet and OTT (Over-The-Top) box applications. It's an integrated System-on-Chip (SoC) aimed at providing a balance between performance and power consumption for affordable devices.

Applications

  • Entry-level Tablets
  • OTT Boxes (Streaming Media Players)
  • Educational Tablets
  • Smart Home Hubs
  • Digital Signage

Features

  • Quad-Core Cortex-A7 CPU: Provides adequate processing power for standard applications, web browsing, and multimedia tasks.
  • ARM Mali-400MP2 GPU: Handles graphics acceleration for video playback and basic gaming.
  • Video Decoding: Supports common video codecs, including H.264, VP8, and H.265.
  • Display Interface: Supports LCD panels, typically with resolutions up to 1280x800 or 1920x1080 depending on the specific implementation.
  • Connectivity: Integrated Wi-Fi and Bluetooth connectivity are commonly included.
  • Memory Support: Supports DDR3 and DDR3L memory.
  • Peripheral Interfaces: Provides a range of interfaces, such as USB, HDMI, UART, SPI, I2C, and GPIO, for connecting various peripherals.
  • Power Management: Integrated Power Management Unit (PMU) optimizes power usage for extended battery life.

Benefits

  • Affordable Solution: The RK3128A offers a balance of features and performance at a competitive price, suitable for cost-sensitive devices.
  • Power Efficiency: The Cortex-A7 architecture combined with the integrated PMU ensures low power consumption, leading to longer battery life in portable devices.
  • Multimedia Support: Capable of smooth playback of various video formats, making it ideal for media consumption.
  • Integrated Wireless: Built-in Wi-Fi and Bluetooth simplifies integration and reduces the need for additional components.
  • Versatile Use: Applicable in various devices, including tablets, OTT boxes, and smart home devices.
  • Simplified Development: Rockchip provides Software Development Kits (SDKs) and development tools to ease the development process.

Additional Details

The RK3128A typically operates at clock speeds of around 1.2 GHz to 1.3 GHz. The SoC is usually manufactured using a 28nm process. It supports Android operating systems. Specific features and performance can vary based on the device manufacturer's implementation and configuration.

You May Also Be Interested in

Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.9282 $69.2820
23+ $5.6846 $130.7458
36+ $5.5070 $198.2520
49+ $5.3293 $261.1357
63+ $5.1517 $324.5571
85+ $4.6187 $392.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 74 pieces
MOQ: 10 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention