EN
  • EN
  • DE

RK2918

Part No RK2918
Manufacturer Rockchip
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rickchip
Win Source Part Number 295551-RK2918
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK2918 CAD Model

Description

The Rockchip RK2918 is a high-performance processor designed for a variety of multimedia applications, including tablets, e-readers, and portable media players. It is based on an ARM Cortex-A8 core, offering a balance of performance and power efficiency. The RK2918 integrates a powerful GPU for enhanced graphics capabilities and supports a wide range of video and audio formats.

Applications

  • Tablets: Used in entry-level and mid-range tablets for general-purpose computing and multimedia consumption.
  • E-readers: Powers e-readers, providing smooth page transitions and support for various e-book formats.
  • Portable Media Players: Enables playback of high-definition video and high-quality audio in portable media players.
  • Netbooks: Integrated into low-cost netbooks to provide basic computing functionalities.

Features

  • ARM Cortex-A8 Core: Delivers a blend of processing power and energy efficiency.
  • Integrated GPU: Enhances graphics performance for smooth video playback and gaming.
  • Video Decoding: Supports a wide range of video formats, including H.264, MPEG-4, and VP8.
  • Audio Decoding: Handles various audio formats such as MP3, AAC, and WMA.
  • Display Support: Supports high-resolution displays for crisp and clear visuals.
  • Connectivity: Offers various connectivity options like USB, HDMI, and Wi-Fi.

Benefits

  • Enhanced Multimedia Experience: Enjoy smooth video playback, high-quality audio, and responsive gaming.
  • Energy Efficiency: Extended battery life for portable devices.
  • Cost-Effective Solution: Provides a balanced performance-to-cost ratio for affordable devices.
  • Versatile Platform: Suitable for a wide range of applications, from tablets to e-readers.

Additional Details

The RK2918 typically includes support for DDR3 memory, NAND flash storage, and various peripherals. It operates at clock speeds ranging from 800MHz to 1.2GHz depending on the specific implementation. The chip also incorporates power management features to optimize battery life. The integrated GPU often supports OpenGL ES 2.0 for 3D graphics acceleration. The RK2918's architecture also allows for integration of custom hardware accelerators, further enhancing its performance for specific tasks. Development tools and software support are generally available from Rockchip to facilitate application development on the platform. The processor targets embedded systems requiring a balance of performance, power consumption, and cost.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess