EN
  • EN
  • DE

UC2849N

Part No UC2849N
Manufacturer Rochester Electronics
Catalog PMIC - Power Supply Controllers, Monitors
Description 0.3A, 550KHZ BIPOLAR, PDIP24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Secondary-Side Controller 24-PDIP
Manufacturer Unitrode
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm)
Case / Package 24-PDIP
Family Name UC284
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938018-UC2849N
Ultra Librarian 3D Model Ultra Librarian UC2849N CAD Model

Description

The UC2849N is a power supply controller secondary-side controller integrated circuit (IC) manufactured by Unitrode.

  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 24-PDIP
  • Mounting Type: Through Hole
  • Family: UC284
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: High
  • Package Quantity: 1
  • MSL Level: 3 (168 hours)
  • REACH: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess