EN
  • EN
  • DE

TP80C51FA1

Part No TP80C51FA1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100727-TP80C51FA1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP80C51FA1 CAD Model

Description

The TP80C51FA1 is a microcontroller from Rochester Electronics. This device belongs to the 80C51 family of microcontrollers, a widely used architecture known for its versatility and robustness in embedded systems.

Applications

  • Industrial Control Systems: Suitable for use in programmable logic controllers (PLCs), motor control, and process automation.
  • Automotive Electronics: Can be integrated into vehicle management systems, dashboard controls, and sensor interfaces.
  • Consumer Electronics: Applicable in home appliances, remote controls, and entertainment devices.
  • Telecommunications: Used in communication equipment such as modems and network controllers.
  • Medical Devices: Employed in medical instruments and monitoring equipment where reliability is crucial.

Features

  • 80C51 Core: Utilizes the industry-standard 80C51 instruction set, providing compatibility and a large knowledge base.
  • On-Chip Memory: Includes a specific amount of on-chip RAM and ROM (check datasheet for exact sizes) for program and data storage.
  • Timers/Counters: Equipped with multiple timers and counters for timing control and event counting.
  • Serial Communication: Supports serial communication interfaces such as UART for data transfer.
  • Interrupt Handling: Features a flexible interrupt system for responding to real-time events.
  • I/O Ports: Provides general-purpose input/output (I/O) ports for interfacing with external devices.

Benefits

  • Reliability: Rochester Electronics ensures high reliability through rigorous testing and quality control.
  • Longevity: Availability from Rochester Electronics provides a continuous supply of this component, reducing the risk of obsolescence.
  • Cost-Effectiveness: Offers a cost-effective solution for embedded control applications.
  • Ease of Use: The well-documented 80C51 architecture and development tools facilitate ease of design and implementation.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and feature set.

Additional Details

The TP80C51FA1 typically operates within a specific voltage range (e.g., 3V to 5.5V). Its operating temperature range usually spans from -40°C to +85°C, making it suitable for industrial environments. The package type varies, but common options include DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier). For specific details on memory size, clock speed, and other parameters, refer to the device's datasheet.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess