EN
  • EN
  • DE

TLVAIC23BPWG4

Part No TLVAIC23BPWG4
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013153-TLVAIC23BPWG4
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLVAIC23BPWG4 CAD Model

Description

The TLVAIC23BPWG4 is a low-power stereo audio codec manufactured by Texas Instruments and now supplied by Rochester Electronics. It's designed for portable audio applications where power consumption and size are critical. It provides analog-to-digital (ADC) and digital-to-analog (DAC) conversion for high-quality audio playback and recording.

Applications:

  • Portable Audio Players: Used in MP3 players, portable media players (PMPs), and other handheld audio devices.
  • Cell Phones: Integrated into mobile phones for audio playback, recording, and voice communication.
  • PDAs and Smartphones: Employed in personal digital assistants (PDAs) and smartphones for multimedia applications.
  • Voice Recorders: Used in digital voice recorders for high-quality audio recording.
  • Low-Power Audio Systems: Applied in any system requiring low power consumption and high-fidelity audio.

Features:

  • Stereo ADC and DAC: Provides both stereo analog-to-digital and digital-to-analog conversion.
  • Low Power Consumption: Designed for minimal power consumption, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a headphone amplifier for direct connection to headphones or earphones.
  • Programmable Gain Amplifier (PGA): Features a programmable gain amplifier for adjusting input signal levels.
  • I2C Control Interface: Uses an I2C interface for easy configuration and control.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • High-Quality Audio: Delivers high-fidelity audio playback and recording.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Integrated features simplify system design and reduce component count.
  • Easy Integration: I2C interface allows for easy configuration and control.
  • Versatile Functionality: Suitable for a wide range of portable audio applications.

Additional Details:

The TLVAIC23BPWG4 requires a supply voltage as specified in the datasheet. It communicates with the host processor via an I2C interface, allowing for configuration of various parameters, such as volume, gain, and sampling rate. The codec includes various power-saving modes to further reduce power consumption. The package type is typically a TSSOP (Thin Shrink Small Outline Package). It's crucial to consult the official Texas Instruments datasheet (available through Rochester Electronics) for precise specifications, including operating voltage ranges, pinout diagrams, and I2C communication protocols. Proper decoupling capacitors should be used on the power supply lines to minimize noise. Always refer to the latest datasheet from Rochester Electronics for the most accurate and up-to-date information, including any specific notes about the Rochester-supplied version of this device.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess