EN
  • EN
  • DE

TD8251A

Part No TD8251A
Manufacturer Rochester Electronics
Catalog Electronic Wholesale
Description PROGRAMMABLE COMMUNICATION INTERFACE 28-Pin DIP Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1265829-TD8251A
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD8251A CAD Model

Description

The TD8251A is a monolithic audio power amplifier from Rochester Electronics. It is designed for high-quality audio amplification in various applications, particularly those requiring bridge-tied load (BTL) configuration for increased power output. This IC provides a robust and reliable solution for driving speakers in audio systems.

Applications:

  • Car Audio Amplifiers: Powers speakers in car audio systems, providing high power output with BTL configuration.
  • Portable Audio Devices: Amplifies audio signals in portable devices such as boomboxes and personal stereos.
  • Home Audio Systems: Used in home theater systems and stereo amplifiers for driving speakers.
  • Gaming Consoles: Powers speakers in gaming consoles, providing immersive audio experiences.
  • Intercom Systems: Amplifies audio signals in intercom systems for clear and loud communication.

Features:

  • Bridge-Tied Load (BTL) Configuration: Delivers higher power output compared to single-ended amplifiers.
  • Low Distortion: Provides high-quality audio reproduction with minimal distortion.
  • High Output Power: Delivers sufficient power to drive speakers effectively.
  • Built-in Protection Circuits: Protects the amplifier from overvoltage, overcurrent, and thermal overload.
  • Standby Function: Reduces power consumption when the amplifier is not in use.

Benefits:

  • High Power Output: BTL configuration provides increased power to drive speakers effectively.
  • Excellent Audio Quality: Low distortion ensures high-fidelity audio reproduction.
  • Reliable Operation: Built-in protection circuits prevent damage from faults.
  • Reduced Power Consumption: Standby function minimizes power consumption when idle.
  • Simplified Design: Requires few external components, reducing board space and cost.

Additional Details:

The TD8251A typically comes in a multi-lead package. Key specifications include supply voltage range, output power, distortion, and load impedance. The BTL configuration doubles the voltage swing across the load, resulting in four times the power compared to a single-ended amplifier with the same supply voltage. Refer to the Rochester Electronics datasheet for detailed specifications, application circuits, and thermal considerations.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess