EN
  • EN
  • DE

SN74LS260DR2

Part No SN74LS260DR2
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095083-SN74LS260DR2
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS260DR2 CAD Model

Description

The SN74LS260DR2 is a Dual 5-Input NOR Gate from the 74LS series of integrated circuits. This device contains two independent 5-input NOR gates. It performs the logical NOR function, where the output is high only if all inputs are low. It's a versatile component used in a wide range of digital logic applications.

Applications:

  • Logic Gate Implementation: Used as a fundamental logic gate in digital circuits.
  • Data Processing: Employed in data processing units for logical operations on data bits.
  • Control Systems: Implemented in control systems to generate control signals based on multiple input conditions.
  • Address Decoding: Used in memory address decoding circuits to select specific memory locations.
  • Signal Inversion: Can be used for signal inversion by connecting all inputs together with pull-down resistors.

Features:

  • Dual 5-Input NOR Gates: Contains two independent 5-input NOR gates in a single package.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.
  • High Noise Immunity: Provides good noise immunity for reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.75V to 5.25V.
  • High Fan-Out Capability: Can drive multiple TTL loads.

Benefits:

  • Simplified Logic Design: Enables complex logic functions to be implemented easily with multiple NOR gates in one chip.
  • Reduced Power Consumption: LS (Low-power Schottky) technology reduces power usage compared to standard TTL.
  • Increased System Reliability: High noise immunity ensures reliable operation in various environments.
  • Compact Design: Two gates in a single package save board space.
  • Cost-Effective: Provides a cost-effective solution for implementing NOR logic functions.

Additional Details:

The SN74LS260DR2 comes in a SOIC-14 (Small Outline Integrated Circuit) package. The supply voltage (VCC) typically operates at 5V. The operating temperature ranges from 0°C to +70°C. The device is commonly used in computers, industrial controls, and consumer electronics where NOR logic is required.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess