EN
  • EN
  • DE

SN74184N

Part No SN74184N
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Description BCD to Binary Converter 16-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1094783-SN74184N
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74184N CAD Model

Description

The SN74184N is a BCD-to-Binary converter manufactured by Rochester Electronics. It belongs to the 74 series of TTL logic devices and is designed to convert Binary Coded Decimal (BCD) input to a binary output. This device is useful in applications where BCD data needs to be processed in binary format.

Applications

  • Data Conversion: Used to convert BCD data from devices like digital displays or thumbwheel switches into binary format for processing by a microprocessor or other digital system.
  • Digital Systems: Employed in systems where both BCD and binary data formats are used, facilitating data transfer and manipulation between different components.
  • Instrumentation: Utilized in test and measurement equipment for converting BCD readings to binary values for calculations and analysis.
  • Computer Interfaces: Integrated into interfaces between BCD-based devices and binary-based computer systems.
  • Control Systems: Used in industrial control systems to convert BCD data from input devices to binary format for control algorithms.

Features

  • BCD-to-Binary Conversion: Converts BCD input data to equivalent binary output data.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • High-Speed Conversion: Provides relatively fast conversion times for efficient data processing.
  • Through-Hole Package: Available in a through-hole package for easy prototyping and testing.

Benefits

  • Simplified Data Processing: Facilitates the processing of BCD data in binary-based systems.
  • Reduced Complexity: Simplifies the design of systems that handle both BCD and binary data.
  • Easy Integration: TTL compatibility allows seamless integration with other TTL logic devices.

Additional Details

The SN74184N operates with a supply voltage of 5V. The BCD input is typically a 4-bit value, representing decimal digits from 0 to 9. The output is a binary representation of the equivalent decimal value. This device is particularly useful in applications where data originates in BCD format, such as from certain types of sensors or input devices, and needs to be processed by a binary-based system.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess