EN
  • EN
  • DE

SN54HC4060J

Part No SN54HC4060J
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015443-SN54HC4060J
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54HC4060J CAD Model

Description

The SN54HC4060J is a 14-stage ripple-carry binary counter/divider manufactured by Rochester Electronics. It's part of the HC (High-Speed CMOS) logic family, offering high-speed performance with low power consumption. The device features an internal oscillator, making it suitable for a variety of timing and frequency division applications.

Applications:

  • Timers: Creating accurate and reliable time delays in various electronic circuits.
  • Frequency Dividers: Dividing a clock frequency down to lower frequencies for different system components.
  • Clock Generators: Generating clock signals for digital circuits.
  • Sequencers: Implementing sequential control logic in industrial and consumer electronics.
  • Instrumentation: Used in measurement and control instruments for generating precise timing signals.

Features:

  • 14-Stage Binary Counter: Provides 14 stages of binary counting, offering a wide range of division ratios.
  • Internal Oscillator: Includes an on-chip oscillator, simplifying clock signal generation.
  • High-Speed CMOS Logic: Offers high-speed performance with low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Schmitt-Trigger Inputs: Provides improved noise immunity on input signals.
  • Fully Static Operation: Operates in fully static mode, allowing for clock signals to be stopped without losing data.

Benefits:

  • Versatile Timing Solution: Can be used for a wide range of timing and frequency division applications.
  • Simplified Clock Generation: Internal oscillator simplifies clock signal generation.
  • High Performance: High-speed CMOS logic provides fast and reliable operation.
  • Improved Noise Immunity: Schmitt-trigger inputs improve noise immunity, ensuring stable operation.
  • Flexible System Design: Wide operating voltage range and fully static operation provide flexibility in system design.

Technical Specifications:

The SN54HC4060J operates over a wide supply voltage range, typically from 2V to 6V. It features a maximum clock frequency that varies with the supply voltage. The quiescent current is low, minimizing power consumption. The outputs are TTL compatible, allowing for easy interfacing with other logic devices. The operating temperature range is typically from -55°C to +125°C, making it suitable for harsh environments. The device is commonly packaged in a DIP (Dual In-line Package). Datasheets must be referenced for absolute specifications.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess