The R80C186XL-16 is a high-performance, low-power 16-bit microcontroller from Rochester Electronics. It is a member of the Intel 80186 family and is designed for embedded control applications. As a static design, the R80C186XL requires very little power when operated at low frequencies or when placed into a static state. This makes it ideal for battery-powered applications and other applications where power consumption is a major concern.
Applications
- Industrial automation
- Embedded control systems
- Robotics
- Data acquisition systems
- Automotive control systems
Features
- 16 MHz clock frequency
- On-chip clock generator
- Integrated memory controller
- Two independent DMA channels
- Programmable interrupt controller
- Serial communication interface (SCI)
- Parallel I/O ports
- Low power consumption
- Static Design
Benefits
- High performance for demanding applications
- Low power consumption for extended battery life
- Integrated peripherals reduce system cost and complexity
- Easy to use and program
- Reliable and robust operation
Additional Details
The R80C186XL-16 operates on a single 5V power supply. It is available in a variety of packages, including a ceramic leaded chip carrier (CLCC) and a plastic leaded chip carrier (PLCC). The microcontroller includes features such as power management, bus interface unit, interrupt controller, timers and DMA channels. It is pin-for-pin compatible with standard 80C186 devices and offers improved performance and lower power consumption.