EN
  • EN
  • DE

OP77BRC/883C

Part No OP77BRC/883C
Manufacturer Rochester Electronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier Circuit Differential 20-CLCC (8.89x8.89)
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 20-CLCC
Case / Package 20-CLCC (8.89x8.89)
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929623-OP77BRC/883C
Ultra Librarian 3D Model Ultra Librarian OP77BRC/883C CAD Model

Description

The OP77BRC/883C is a precision operational amplifier manufactured by Rochester Electronics. This op-amp is known for its low offset voltage, low noise, and high open-loop gain, making it suitable for high-precision analog applications.

Applications:

  • Instrumentation Amplifiers: Used in instrumentation amplifiers for precise amplification of small signals.
  • Precision Voltage Amplifiers: Employed in precision voltage amplifiers for accurate signal amplification.
  • Analog Filters: Used in active filters for signal conditioning and noise reduction.
  • Data Acquisition Systems: Incorporated in data acquisition systems for accurate signal processing.

Features:

  • Low Offset Voltage: Minimizes errors due to input offset voltage.
  • Low Noise: Ensures high signal-to-noise ratio in sensitive applications.
  • High Open-Loop Gain: Provides high gain for accurate signal amplification.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode signals effectively.
  • Low Input Bias Current: Minimizes errors due to input bias current.

Benefits:

  • High Precision: Provides accurate and reliable signal amplification.
  • Low Noise Performance: Ensures high signal quality in sensitive applications.
  • Stable Operation: Offers stable performance over a wide range of operating conditions.
  • Accurate Signal Processing: Improves the accuracy of signal processing circuits.

The OP77BRC/883C precision operational amplifier is designed to provide high-performance signal amplification and conditioning. Its low offset voltage and low noise characteristics make it suitable for demanding applications requiring high accuracy and stability. The high open-loop gain and common-mode rejection ratio ensure accurate signal processing, while the low input bias current minimizes errors. This op-amp is a reliable choice for instrumentation amplifiers, precision voltage amplifiers, and other high-precision analog applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess