EN
  • EN
  • DE

OP07AH/883

Part No OP07AH/883
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996663-OP07AH/883
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07AH/883 CAD Model

Description

The OP07AH/883 is a precision operational amplifier manufactured by Rochester Electronics. It is designed for applications requiring very low offset voltage and high gain. This op-amp is characterized by its excellent input characteristics, high common-mode rejection ratio, and low noise, making it suitable for precision instrumentation and amplification circuits.

Applications

  • Precision instrumentation
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation
  • Data acquisition systems

Features

  • Ultra-low offset voltage: Minimizes DC errors in precision circuits.
  • High open-loop gain: Provides high amplification accuracy.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise effectively.
  • Low input bias current: Minimizes input loading effects.
  • Low noise: Ensures clean signal amplification.
  • 883 Processing: Compliant with stringent military standards.

Benefits

  • Improved accuracy: Ultra-low offset voltage ensures high precision.
  • Reduced noise: Low noise performance enhances signal clarity.
  • Enhanced stability: High CMRR minimizes the impact of common-mode noise.
  • Simplified calibration: Minimal offset drift reduces the need for frequent calibration.
  • Reliable performance: 883 processing ensures reliable operation in harsh environments.

Technical Specifications

The OP07AH/883 typically has an input offset voltage of less than 150 μV and a typical open-loop gain exceeding 106 dB. It operates on a supply voltage range of ±3V to ±18V. The input bias current is typically less than 2 nA. The CMRR is typically greater than 100 dB. It comes in a hermetically sealed package. The operating temperature range meets military standards. It is commonly used in high-precision analog signal processing applications.

This operational amplifier is widely used in instrumentation and measurement systems where high accuracy and stability are essential. Its exceptional input characteristics make it a reliable choice for demanding analog applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess