EN
  • EN
  • DE

MD27256-25

Part No MD27256-25
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 996198-MD27256-25
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD27256-25 CAD Model

Description

The MD27256-25 is a 256K (32K x 8) electrically programmable read-only memory (EPROM) manufactured by Rochester Electronics. This EPROM is designed for applications requiring non-volatile storage and relatively fast access times. It is commonly used to store firmware, boot code, and other critical data in embedded systems and other electronic devices. Rochester Electronics often provides continued availability of components that are no longer manufactured by the original manufacturer.

Applications

  • Embedded Systems
  • Microcontroller Program Storage
  • Industrial Control Equipment
  • Telecommunications Equipment
  • Instrumentation
  • Automotive Electronics

Features

  • Organization: 32K x 8 bits
  • Access Time: 250 ns
  • Supply Voltage: 5V ±10%
  • Programming: Requires dedicated EPROM programmer
  • Package: DIP-28
  • Operating Temperature: 0°C to +70°C (Commercial)
  • Non-Volatile Storage: Data is retained even when power is removed
  • High Speed: Fast access times for quick data retrieval

Benefits

  • Reliable Data Storage: Ensures data integrity and retention.
  • Fast System Performance: Enables quick boot-up times and efficient data access.
  • Simplified System Design: Reduces the need for complex memory management.
  • Cost-Effective Solution: Provides a competitive storage option.
  • Easy Integration: Compatible with a wide range of microprocessors and microcontrollers.

Additional Details

The MD27256-25 is typically packaged in a 28-pin DIP (Dual In-line Package), facilitating easy insertion and removal from circuit boards. It requires a dedicated EPROM programmer to write data. The device is designed to operate within a commercial temperature range (0°C to +70°C). The EPROM utilizes industry-standard programming algorithms, ensuring compatibility with a variety of programmers. The 250ns access time is adequate for many embedded applications. Rochester Electronics' version ensures continued availability for legacy systems or applications with long lifecycles.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess