The MC74ACT132DR2 is a quad 2-input NAND Schmitt trigger manufactured by Rochester Electronics. This integrated circuit features four independent NAND gates, each with Schmitt trigger inputs. Schmitt triggers provide hysteresis, which makes the device more immune to noise and signal distortion, ensuring reliable switching behavior. The device belongs to the ACT (Advanced CMOS Technology) logic family, offering high speed and low power consumption.
Applications:
- Logic Circuits: Used for implementing various logic functions in digital systems, such as counters, decoders, and encoders.
- Waveform Shaping: Employed for shaping noisy or distorted signals into clean, digital waveforms.
- Oscillators: Utilized in oscillator circuits for generating stable and reliable clock signals.
- Interface Circuits: Integrated into interface circuits for buffering and conditioning signals between different logic families.
- Industrial Control Systems: Used in industrial control systems for implementing logic control and signal processing functions.
Features:
- Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates in a single package.
- Schmitt Trigger Inputs: Provides hysteresis, making the device more immune to noise and signal distortion.
- High Speed Operation: Offers fast switching speeds for high-performance applications.
- Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
- Wide Operating Voltage Range: Operates over a wide voltage range, providing design flexibility.
Benefits:
- Noise Immunity: Schmitt trigger inputs provide excellent noise immunity, ensuring reliable switching behavior.
- High Performance: Fast switching speeds enable high-performance operation in digital systems.
- Low Power Consumption: Minimal power consumption makes the device suitable for battery-powered applications.
- Design Flexibility: Wide operating voltage range provides design flexibility.
- Space Efficiency: Quad gate design allows for implementing multiple logic functions in a single package.
The MC74ACT132DR2 is typically supplied in a small outline integrated circuit (SOIC) package, which allows for surface mounting on printed circuit boards. The Schmitt trigger inputs have a typical hysteresis voltage of around 0.8V, providing excellent noise immunity. The device is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The outputs of the NAND gates are capable of driving multiple loads, allowing for easy interfacing with other logic devices. The MC74ACT132DR2 is a versatile and reliable logic device that is suitable for a wide range of applications requiring high speed, low power consumption, and noise immunity.