EN
  • EN
  • DE

MC68A09P

Part No MC68A09P
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077546-MC68A09P
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68A09P CAD Model

Description

The MC68A09P is an 8-bit microprocessor manufactured by Rochester Electronics (originally by Motorola). It is an enhanced version of the Motorola 6809, known for its advanced architecture and instruction set, making it suitable for various control and processing applications. The 'A' in the part number signifies a faster clock speed compared to the base 6809.

Applications

  • Arcade Games: Frequently used in early arcade game systems for controlling game logic and graphics.
  • Industrial Control: Employed in industrial control systems for managing machinery and processes.
  • Robotics: Integrated into robotic control systems for motor control, sensor processing, and overall system management.
  • Early Personal Computers: Used in some early personal computer systems as the main CPU.
  • Embedded Systems: Applied in a variety of embedded systems requiring sophisticated processing capabilities.

Features

  • 8-Bit Architecture: Based on an 8-bit architecture with 16-bit internal registers.
  • Advanced Instruction Set: Features an extensive instruction set that supports high-level language programming.
  • Multiple Addressing Modes: Offers various addressing modes for flexible memory access.
  • Hardware Stack Pointer: Includes a hardware stack pointer for efficient subroutine handling.
  • Direct Page Addressing: Supports direct page addressing for fast access to commonly used data.
  • Index Registers: Equipped with index registers for efficient array processing.
  • Interrupt Handling: Provides robust interrupt handling capabilities for real-time responsiveness.

Benefits

  • High Performance: Delivers high performance for control and processing applications.
  • Efficient Programming: Supports efficient programming with its advanced instruction set.
  • Flexible Memory Access: Provides flexible memory access through various addressing modes.
  • Real-Time Responsiveness: Offers real-time responsiveness with its interrupt handling capabilities.
  • Versatile Functionality: Suitable for a wide range of applications.

Additional Details

The MC68A09P typically operates on a 5V power supply and is available in a DIP (Dual In-line Package). It requires an external clock signal and is commonly used with supporting chips such as memory ICs and peripheral controllers. The microprocessor is programmed using assembly language, with development tools available from various vendors. Its advanced architecture and instruction set allow for the efficient implementation of complex algorithms and control logic. The MC68A09P is known for its ability to handle real-time tasks effectively and is a popular choice for applications requiring a balance of performance and cost.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess