Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 50kHz 8-SOIC
Manufacturer Maxim Integrated
Package Bulk
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925307-MAX297CSA
Ultra Librarian 3D Model Ultra Librarian MAX297CSA CAD Model

Description

The Maxim Integrated 925307-MAX297CSA is an elliptic, low pass switched capacitor filter IC.

  • Filter Type: 8th order filter
  • Cutoff Frequency: 50kHz
  • Mounting Type: surface mountable
  • Package: 8-SOIC
  • Category: Integrated Circuits (ICs)
  • Package Contains: 1 unit
  • ECCN: EAR99 rated
  • MSL Level: 1 (unlimited)
  • REACH: REACH affected

You May Also Be Interested in

Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7411EUA+
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER LOWPASS 16-SOIC
Need more? Email Us
ECAD model for MAX296CWE+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention