EN
  • EN
  • DE

LM747CJ

Part No LM747CJ
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998676-LM747CJ
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM747CJ CAD Model

Description

The LM747CJ is a dual operational amplifier manufactured by Rochester Electronics. This device consists of two independent, high-gain, internally compensated operational amplifiers designed to operate from a single power supply over a wide voltage range. It offers excellent input characteristics and is suitable for a variety of analog applications.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Comparators
  • Audio amplifiers
  • Signal conditioning circuits

Features

  • Dual Operational Amplifier
  • Wide Supply Voltage Range
  • High Open-Loop Gain
  • Internal Frequency Compensation
  • Short-Circuit Protection
  • Low Input Bias Current
  • Low Input Offset Voltage

Benefits

  • Versatile Applications: Suitable for a wide range of analog circuit designs.
  • Stable Performance: Internal frequency compensation ensures stable operation.
  • Overload Protection: Short-circuit protection prevents damage from output shorts.
  • Accurate Signal Processing: Low input bias current and offset voltage improve accuracy.
  • Simplified Design: Requires minimal external components.

Technical Specifications

The LM747CJ operates at a voltage range of ±5V to ±15V. It features a typical open-loop gain of 90dB. The input bias current is typically 80nA, and the input offset voltage is typically 1mV. The device is available in a 14-pin ceramic DIP (Dual In-line Package). It is designed for operation over the commercial temperature range (0°C to +70°C).

In summary, the LM747CJ dual operational amplifier from Rochester Electronics is a reliable and versatile component for analog circuit design. Its wide operating voltage range, high gain, and internal compensation make it suitable for a variety of applications requiring accurate and stable signal processing.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess