EN
  • EN
  • DE

LD8255A

Part No LD8255A
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996193-LD8255A
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD8255A CAD Model

Description

The LD8255A is a programmable peripheral interface (PPI) device manufactured by Rochester Electronics. It is designed to provide a flexible and versatile means of interfacing microprocessors and microcontrollers with peripheral devices. The LD8255A offers three 8-bit parallel ports that can be individually configured for input or output, making it suitable for a wide range of applications.

Applications

  • Microprocessor-based systems
  • Peripheral device interfacing
  • Industrial control systems
  • Data acquisition systems
  • Robotics
  • Instrumentation

Features

  • Three 8-bit parallel ports (Port A, Port B, Port C)
  • Individually programmable ports for input or output
  • Bit set/reset capability for Port C
  • Operating Modes: Mode 0 (Basic Input/Output), Mode 1 (Strobed Input/Output), Mode 2 (Bidirectional Bus)
  • TTL compatible inputs and outputs
  • Single 5V power supply
  • Package: DIP-40
  • Operating Temperature: 0°C to +70°C

Benefits

  • Flexible Interfacing: Programmable ports allow for easy adaptation to different peripheral devices.
  • Simplified System Design: Reduces the need for complex interface circuitry.
  • Versatile Functionality: Multiple operating modes provide flexibility in data transfer.
  • Cost-Effective Solution: Provides a cost-effective means of interfacing with peripherals.
  • Easy Integration: Compatible with a wide range of microprocessors and microcontrollers.

Additional Details

The LD8255A is typically packaged in a 40-pin DIP (Dual In-line Package), facilitating easy insertion and removal from circuit boards. The device requires a single 5V power supply for operation. It is designed to operate within a commercial temperature range (0°C to +70°C). The LD8255A is a versatile component commonly used in legacy systems and applications where a simple parallel interface is required. Rochester Electronics often provides continued availability of components that are no longer manufactured by the original manufacturer. Its three operating modes allow for a range of data transfer scenarios. The bit set/reset capability for Port C allows for individual control of specific bits within the port, making it useful for control applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess