EN
  • EN
  • DE

LF412MH

Part No LF412MH
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LF412 Low Offset, Low Drift Dual JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT TO99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type J-FET
Slew Rate 15V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 1mV
Supply Current 3.6mA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number LF412
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196146-LF412MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF412MH CAD Model

Description

The LF412MH is a high-quality dual operational amplifier from Texas Instruments, designed to offer a perfect balance of performance and versatility for a wide array of applications. This operational amplifier is part of the LF series, which is well-known for its low input bias currents, high input impedance, and the ability to operate at low power supply voltages.

Key Features

  • Low Input Bias and Offset Currents: The LF412MH boasts exceptionally low input bias and offset currents, making it ideal for high-impedance sensor amplification and precise data acquisition systems.
  • High Input Impedance: With a JFET input stage, this op-amp offers a high input impedance, ensuring minimal loading on the signal source and preserving signal integrity.
  • Wide Supply Voltage Range: It can operate effectively across a wide supply voltage range, accommodating applications with varying power requirements.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient designs.
  • High Slew Rate: The high slew rate of the LF412MH enables it to handle fast signal transitions, which is crucial for high-speed amplifiers and filters.

Applications

The LF412MH is versatile and can be used in various applications, including:

  • Instrumentation amplifiers
  • Analog filters
  • Data acquisition systems
  • Audio preamplifiers
  • Signal conditioning
  • Integrators and differentiators

Package and Quality

This operational amplifier is available in a hermetically sealed metal can (TO-99 package), ensuring robustness and reliability even in harsh environmental conditions. The LF412MH is designed to meet the stringent quality standards set by Texas Instruments, ensuring high performance and consistency for industrial, commercial, and military-grade applications.

With its combination of features, the LF412MH from Texas Instruments is an excellent choice for designers looking for an op-amp that delivers both precision and flexibility.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2568 $60.7704
7+ $16.6209 $116.3463
10+ $16.1015 $161.0150
13+ $15.5821 $202.5673
17+ $15.0627 $256.0659
23+ $13.5045 $310.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess