EN
  • EN
  • DE

PTN3500D

Part No PTN3500D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Maintenance and control device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 284003-PTN3500D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3500D CAD Model

Description

The PTN3500D is a cutting-edge interface device from NXP Semiconductors, designed to facilitate seamless communication between legacy parallel port devices and the latest Universal Serial Bus (USB) technology. This highly integrated solution is tailored for bridging the gap between the parallel and USB interfaces, making it an essential component for modernizing older peripheral devices such as printers, scanners, and external storage units.

Key Features

  • USB 1.1 Compliance: The PTN3500D adheres to the USB 1.1 specification, ensuring compatibility with a wide range of USB hosts and devices.
  • Parallel Interface Support: It offers full support for IEEE 1284 parallel port interface, which includes compatibility with EPP (Enhanced Parallel Port) and ECP (Extended Capabilities Port) modes.
  • Plug and Play: Designed for ease of use, the PTN3500D supports plug-and-play installation, negating the need for complex setup procedures.
  • Low Power Consumption: With its focus on power efficiency, the device operates with minimal power consumption, making it suitable for portable and battery-powered applications.
  • Integrated USB Transceiver: The inclusion of an integrated USB transceiver ensures reliable data transmission and reception over USB connections.
  • Compact Form Factor: The PTN3500D comes in a small, surface-mount package, which allows for a compact and space-saving design in end products.

Applications

The PTN3500D from NXP is ideal for a variety of applications where there is a need to convert legacy parallel port signals to USB. It is particularly well-suited for:

  • Upgrading existing parallel port peripherals to USB.
  • Enabling USB connectivity for printers, scanners, and external storage devices.
  • Creating docking stations that provide parallel port interfaces.
  • Designing embedded systems that require a bridge between parallel and USB interfaces.

Technical Specifications

For detailed technical specifications, developers and designers are encouraged to refer to the official NXP datasheets and product documentation. This will ensure accurate implementation and integration of the PTN3500D into their designs.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess