EN
  • EN
  • DE

FAN5307SX_NL

Part No FAN5307SX_NL
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003058-FAN5307SX_NL
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN5307SX_NL CAD Model

Description

The FAN5307SX_NL is a high-efficiency, synchronous buck regulator designed for powering portable applications. Manufactured by Rochester Electronics, this regulator is optimized to deliver a stable and efficient power supply to core processors and other low-voltage components. Its high switching frequency allows for the use of small external components, making it ideal for space-constrained environments. The device integrates advanced features to ensure reliable operation and protection for the powered device.

Applications

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming consoles
  • Digital cameras
  • GPS devices

Features

  • High efficiency synchronous buck regulator: Provides efficient power conversion.
  • 2.5MHz switching frequency: Enables the use of small external components.
  • Integrated low RDS(on) MOSFETs: Reduces conduction losses for increased efficiency.
  • Input voltage range of 2.5V to 5.5V: Compatible with various battery voltages.
  • Adjustable output voltage: Allows for flexible voltage settings.
  • Short-circuit protection (SCP): Protects the device and load from short circuits.
  • Over-temperature protection (OTP): Prevents damage due to excessive heat.

Benefits

  • Extended battery life: High efficiency minimizes power consumption.
  • Small solution size: High switching frequency allows for compact designs.
  • Stable and reliable power: Ensures consistent performance of the powered device.
  • Protection against faults: SCP and OTP enhance system reliability.
  • Flexible voltage settings: Suitable for a wide range of applications.

Additional Details

The FAN5307SX_NL utilizes a current-mode control architecture to provide fast transient response and stable operation. It supports adjustable output voltages via external resistors. The integrated low RDS(on) MOSFETs minimize conduction losses, contributing to high efficiency. The device is available in a small, thermally efficient package. The high switching frequency allows for the use of small inductors and capacitors, reducing the overall solution size. The protection features, including short-circuit protection and over-temperature protection, ensure safe and reliable operation under various conditions. This regulator is a suitable choice for portable devices where efficiency, size, and reliability are critical requirements.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess