EN
  • EN
  • DE

FAN2502S33X_NL

Part No FAN2502S33X_NL
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964511-FAN2502S33X_NL
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN2502S33X_NL CAD Model

Description

The FAN2502S33X_NL is a low-dropout (LDO) voltage regulator manufactured by Rochester Electronics. This component is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. Rochester Electronics specializes in providing long-lifecycle semiconductors, ensuring availability of components that may be discontinued by the original manufacturer.

Applications

  • Microcontroller power supplies
  • FPGA power supplies
  • Sensor power supplies
  • Portable electronic devices
  • Battery-powered systems

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • Fixed Output Voltage: Provides a stable and accurate 3.3V output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying load current, extending battery life.
  • Overcurrent Protection: Includes protection against excessive current draw to prevent damage to the regulator and the load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a certain limit.
  • Enable Pin: Allows the regulator to be turned on and off remotely, further reducing power consumption.

Benefits

  • Stable and Regulated Output: Provides a clean and stable 3.3V output voltage, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Protection Features: Protects against damage from overcurrent and overheating, enhancing system reliability.
  • Simple Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Guaranteed Availability: Rochester Electronics ensures the continued availability of this component, even if the original manufacturer has discontinued it.

Additional Details

This LDO regulator is designed for applications requiring a stable 3.3V power supply. The exact specifications (input voltage range, output current capability, etc.) can be found in the manufacturer's datasheet. Refer to the datasheet to ensure compatibility with the target application. A small output capacitor is typically required for stability.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess