EN
  • EN
  • DE

DS9637AMJ

Part No DS9637AMJ
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description DS9637AMJ Nsc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010253-DS9637AMJ
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS9637AMJ CAD Model

Description

The DS9637AMJ is a differential line driver manufactured by Rochester Electronics. It is designed for high-speed data transmission over balanced lines, adhering to the RS-422 and RS-485 standards. This device ensures robust communication in noisy environments and over long distances.

Applications

  • RS-422 Communication: Used as a driver for RS-422 serial communication links.
  • RS-485 Communication: Suitable for RS-485 multi-drop bus systems.
  • Industrial Networks: Implemented in industrial control and automation networks.
  • Data Acquisition Systems: Employed in data acquisition systems for reliable data transmission.
  • Long-Distance Communication: Used for transmitting data over extended distances.

Features

  • Differential Line Driver: Provides differential output signals for noise immunity.
  • RS-422 and RS-485 Compatibility: Compliant with RS-422 and RS-485 standards.
  • High-Speed Data Transmission: Supports high data rates for fast communication.
  • Low Power Consumption: Minimizes power usage in the system.
  • Short-Circuit Protection: Includes protection against output short circuits.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • Robust Communication: Differential signaling ensures reliable data transmission in noisy environments.
  • Long-Distance Capability: Can transmit data over extended distances without signal degradation.
  • Versatile Application: Suitable for both RS-422 and RS-485 systems.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Enhanced System Reliability: Protection features enhance the reliability of the system.

Additional Details

The DS9637AMJ is typically supplied in a ceramic DIP (Dual In-line Package) package, ensuring high reliability and durability. It operates over a wide temperature range, making it suitable for industrial and harsh environment applications. The differential outputs provide excellent common-mode noise rejection, which is crucial for reliable data transmission in industrial settings. The device's short-circuit protection and thermal shutdown features protect it from damage due to overloads or overheating, further enhancing its reliability. It is often used in motor control, process control, and other industrial automation applications where robust and reliable communication is essential.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8713 $57.8713
3+ $47.4844 $142.4532
4+ $46.0002 $184.0008
6+ $44.5160 $267.0960
7+ $43.0318 $301.2226
9+ $38.5805 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess